Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
1.5% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 -40 to 125 Product overview: TLVH431QDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431QDCKR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6
IC VREF SHUNT ADJ 1.5% SC70-6
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1.5% SC70-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431QDCKR | 693-TLVH431QDCKR | 296-18051-6-ND | TLVH431QDCKR | TLVH431QDCKR | TLVH431QDCKR |
| Product Name | TLVH431 Low-Voltage Adjustable Precision Shunt Regulator | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-89,SOT-23,TO-92 | Other; SOT-23-6 | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | ||||
| TC | 46 ppm/C |