STMicroelectronics, Inc. Voltage Reference TS431AIZ-AP

Description
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 30mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 30mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TS431AIZ-AP-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TS431AIZ-AP-ND
Voltage Reference TS431AIZ-AP-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 30mA TO-92-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 30mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TS431AIZ-AP
Precision Voltage Reference IC 693-TS431AIZ-AP
Low voltage adjustable shunt reference Product overview: TS431AIZ-AP from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431AIZ-AP can be used for catalog matching and distributor lookup.

Low voltage adjustable shunt reference Product overview: TS431AIZ-AP from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431AIZ-AP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TS431AIZ-AP - 1274361-TS431AIZ-AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS431AIZ-AP
1274361-TS431AIZ-AP
PMIC - PMIC - Voltage Reference - TS431AIZ-AP 1274361-TS431AIZ-AP
Manufacturer: STMicroelectronics Win Source Part Number: 1274361-TS431AIZ-AP Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 30mA Current - Cathode: 60μA Family Name: TS431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: TO-92-3 Output Voltage MAX: 6V Alternative Parts (Cross-Reference): TLV431BQLPRE3; LM285BYZ; LM285BYZT1; Introduction Date: March 09, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1274361-TS431AIZ-AP
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 30mA
Current - Cathode: 60μA
Family Name: TS431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 6V
Alternative Parts (Cross-Reference): TLV431BQLPRE3; LM285BYZ; LM285BYZT1;
Introduction Date: March 09, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TS431AIZ-AP
Voltage References TS431AIZ-AP
Voltage References 1.24-6V Adjust Shunt

Voltage References 1.24-6V Adjust Shunt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS431AIZ-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS431AIZ-AP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS431AIZ-AP
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site
PMIC - Voltage Reference - TS431AIZ-AP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS431AIZ-AP
PMIC - Voltage Reference TS431AIZ-AP
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TS431AIZ-AP-ND 693-TS431AIZ-AP 1274361-TS431AIZ-AP TS431AIZ-AP TS431AIZ-AP TS431AIZ-AP
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TS431AIZ-AP Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TC 100 ppm/C 100 ppm/C
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-2.5 Micropower Voltage Reference - LM385BPWR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ISL60002CIB825-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details