Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
0.5% accuracy, low-voltage, adjustable precision shunt regulator 6-SC70 -40 to 125 Product overview: TLV431BQDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQDCKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055183-TLV431BQDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6
IC VREF SHUNT ADJ 0.5% SC70-6
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% SC70-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431BQDCKT | 693-TLV431BQDCKT | 055183-TLV431BQDCKT | 296-32403-2-ND | TLV431BQDCKT | TLV431BQDCKT | TLV431BQDCKT |
| Product Name | TLV431B Low-Voltage Adjustable Precision Shunt Regulator | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLV431BQDCKT | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; SOT-23-6 | Other; SC-70-6 | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 1.24 to 6 volts | 1.24 volts | |||||
| TC | 46 ppm/C |