onsemi Voltage Reference TL431CLPG

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92 (TO-226)
Request a Quote
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92 (TO-226)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Voltage Reference, Shunt, 2.495V-36V, TO-226AA is a programmable shunt regulator diode from the TL431 series. It operates with a reference voltage range from 2.495V to 36V and features a low temperature coefficient of ±50 ppm/°C. The device supports a wide cathode current range of 1.0 mA to 100 mA, making it suitable for various applications including power supplies and op-amp circuitry. It has a typical dynamic impedance of 0.22 ohms and offers an initial accuracy of ±2.2%. The TL431 is also AEC-Q100 qualified, making it suitable for automotive applications. The product is RoHS compliant and available in a TO-226AA package.

Datasheet Summary
Powered by GS/AI

The Voltage Reference, Shunt, 2.495V-36V, TO-226AA is a programmable shunt regulator diode from the TL431 series. It operates with a reference voltage range from 2.495V to 36V and features a low temperature coefficient of ±50 ppm/°C. The device supports a wide cathode current range of 1.0 mA to 100 mA, making it suitable for various applications including power supplies and op-amp circuitry. It has a typical dynamic impedance of 0.22 ohms and offers an initial accuracy of ±2.2%. The TL431 is also AEC-Q100 qualified, making it suitable for automotive applications. The product is RoHS compliant and available in a TO-226AA package.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431CLPGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431CLPGOS-ND
Voltage Reference TL431CLPGOS-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92 (TO-226)

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92 (TO-226)

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431CLPG - 084146-TL431CLPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CLPG
084146-TL431CLPG
PMIC - PMIC - Voltage Reference - TL431CLPG 084146-TL431CLPG
Manufacturer: ON Semiconductor Win Source Part Number: 084146-TL431CLPG Packaging: Bulk Mounting: Through Hole Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 084146-TL431CLPG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
36V 100mA Precision Voltage Reference IC
693-TL431CLPG
36V 100mA Precision Voltage Reference IC 693-TL431CLPG
Adj. Voltage Ref 2.5-36V, 100mA, TO-92 Product overview: TL431CLPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CLPG can be used for catalog matching and distributor lookup.

Adj. Voltage Ref 2.5-36V, 100mA, TO-92 Product overview: TL431CLPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CLPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CLPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CLPG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CLPG
IC VREF SHUNT ADJ 2.2% TO92-3

IC VREF SHUNT ADJ 2.2% TO92-3

Supplier's Site
Fort Worth, TX, USA
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92
70099640
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92 70099640
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92

VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431CLPG
Voltage References TL431CLPG
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi - 98H0996 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi
98H0996
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi 98H0996
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431CLPGOS-ND 084146-TL431CLPG 693-TL431CLPG TL431CLPG 70099640 TL431CLPG 98H0996
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431CLPG 36V 100mA Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92 Voltage References Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 Long Body TO-92; Other; TO-92-3 Other; TO-92 Other; TO-226-3, TO-92-3 Long Body TO-92; Other; TO-92
TC 50 ppm/C 50 ppm/C
Accuracy 2.2 % 2.2 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385MX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR420BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details