Manufacturer: ON Semiconductor
Win Source Part Number: 053180-TLV431ALPG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Adj Shunt Ref, 1.24V, 1% Acc, 20mA, TO-92 Product overview: TLV431ALPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ALPG can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA TO-92 (TO-226)
VOLT REF, SHUNT, 1.24V-16V, TO-226AA-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431A Series; Reference Voltage:1.24V to 16V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:TO-226AA RoHS Compliant: Yes
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 1% TO92-3
Voltage References 1.24-16V ADJ 1-100mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 053180-TLV431ALPG | 693-TLV431ALPG | TLV431ALPGOS-ND | 45J2289 | TLV431ALPG | TLV431ALPG | TLV431ALPG |
| Product Name | PMIC - PMIC - Voltage Reference - TLV431ALPG | 1.24V 20mA Precision Voltage Reference IC | Voltage Reference | Volt Ref, Shunt, 1.24V-16V, To-226Aa-3; Voltage Reference Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Package Type | TO-92; Other; TO-92-3 | Other; TO-92-3 | Other; TO-226-3, TO-92-3 Long Body | Other; TO-226AA | Other; TO-226-3, TO-92-3 Long Body | ||
| Life Cycle Stage | Active | Removed; Obsolete | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |