Texas Instruments TLV431 Low-Voltage Adjustable Precision Shunt Regulator TLV431IDBZR

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431 Low-Voltage Adjustable Precision Shunt Regulator - TLV431IDBZR - Texas Instruments
Dallas, TX, United States
TLV431 Low-Voltage Adjustable Precision Shunt Regulator
TLV431IDBZR
TLV431 Low-Voltage Adjustable Precision Shunt Regulator TLV431IDBZR
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431IDBZR - 055184-TLV431IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431IDBZR
055184-TLV431IDBZR
PMIC - PMIC - Voltage Reference - TLV431IDBZR 055184-TLV431IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 055184-TLV431IDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055184-TLV431IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.24V 6V 15mA SOT-23 Precision Voltage Reference IC
693-TLV431IDBZR
1.24V 6V 15mA SOT-23 Precision Voltage Reference IC 693-TLV431IDBZR
Adj. V-Ref 1.24V-6V, 15mA, SOT-23-3 Product overview: TLV431IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431IDBZR can be used for catalog matching and distributor lookup.

Adj. V-Ref 1.24V-6V, 15mA, SOT-23-3 Product overview: TLV431IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-18915-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18915-6-ND
Voltage Reference 296-18915-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18915-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18915-2-ND
Voltage Reference 296-18915-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18915-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18915-1-ND
Voltage Reference 296-18915-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431IDBZR
IC VREF SHUNT ADJ 1.5% SOT23-3

IC VREF SHUNT ADJ 1.5% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments - 29AH7909 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments
29AH7909
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments 29AH7909
VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431 Series; Reference Voltage:1.24V to 6V; Initial Accuracy:1.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431 Series; Reference Voltage:1.24V to 6V; Initial Accuracy:1.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TLV431IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431IDBZR
PMIC - Voltage Reference TLV431IDBZR
IC VREF SHUNT ADJ 1.5% SOT23-3

IC VREF SHUNT ADJ 1.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431IDBZR
Voltage References TLV431IDBZR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431IDBZR 055184-TLV431IDBZR 693-TLV431IDBZR 296-18915-6-ND TLV431IDBZR 29AH7909 TLV431IDBZR TLV431IDBZR
Product Name TLV431 Low-Voltage Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TLV431IDBZR 1.24V 6V 15mA SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SOT-23,SOT-89,TO-92 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 1.24 to 6 volts 1.24 volts 1.24 to 6 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM336Z-5.0 - 071224-LM336Z-5.0 - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
 - LM385Z - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDCKRE4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
6 suppliers
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers