The TLV431IDBVTG4 is a low-voltage adjustable precision shunt regulator in a 5-pin SOT-23 package, with an operating temperature range of -40°C to 85°C. It supports an adjustable output voltage from 1.24V to 6V, with a reference voltage tolerance of 1% at 25°C. The device has a typical cathode current of 80µA, a typical output impedance of 0.25Ω, and thermal drift of 6mV over -40°C to 85°C. Its compact SOT-23-5 package measures 2.90mm × 2.80mm. The part is suitable for applications including isolated feedback circuits in switching-mode power supplies and Zener diode replacement.
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-5
1.5% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TLV431IDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431IDBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797131-TLV431IDBVTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Family Name: TLV431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Output Voltage MAX: 6V
Alternative Parts (Cross-Reference): TS431IL; TS431BIL; TS431IYLT; TS431BILT;
Introduction Date: June 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC VREF SHUNT ADJ 1.5% SOT23-5
Voltage References Lo Vltg Adj Prec Shunt Reg
IC VREF SHUNT ADJ 1.5% SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431IDBVTG4 | TLV431IDBVTG4-ND | 693-TLV431IDBVTG4 | 797131-TLV431IDBVTG4 | TLV431IDBVTG4 | TLV431IDBVTG4 | TLV431IDBVTG4 |
| Product Name | TLV431 Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLV431IDBVTG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOT-23,SOT-89,TO-92 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.24 to 6 volts | 1.24 volts | |||||
| TC | 46 ppm/C |