Manufacturer: Texas Instruments
Win Source Part Number: 1269396-TLE2426ID
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 35ppm/°C Typical
Output Type: Adjustable
Supply Current: 400μA
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TLE2426ILP; REF08BZ; TLE2426ID; TLE2426IPE4;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: TLE2426
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2V
Parts Input Voltage (V): 4V ~ 40V
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Adj. Voltage Ref IC, 2V-20V, 20mA, SOIC, SM Product overview: TLE2426ID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 20V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2V, 20V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426ID can be used for catalog matching and distributor lookup.
VOLTAGE REF, VIRTUAL GRND, 2V-20V, SOIC8; Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2426 Series; Reference Voltage:2V to 20V; Initial Accuracy:-; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case RoHS Compliant: Yes
IC VREF GND REF ADJ 1% 8SOIC
Voltage References Rail Virtual Ground
IC VREF GND REF ADJ 1% 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1269396-TLE2426ID | 296-1345-5-ND | 693-TLE2426ID | 29AH7863 | TLE2426ID | TLE2426ID | TLE2426ID |
| Product Name | Electronic Wholesale - TLE2426ID | Voltage Reference | 2V 20V 20mA SOIC Precision Voltage Reference IC | Voltage Ref, Virtual Grnd, 2V-20V, Soic8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| TC | 35 ppm/C | 35 ppm/C | |||||
| IQ | 0.4000 mA | 0.4000 mA | 0.4000 mA | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) | |||
| Type | Ground Reference (Virtual) | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) |