Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
0.5% accuracy, low-voltage, adjustable precision shunt regulator 3-TO-92 -40 to 85 Product overview: TLV431BILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BILP can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA TO-92-3
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Manufacturer: Texas Instruments
Win Source Part Number: 1270469-TLV431BILP
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: TLV431B
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
IC VREF SHUNT ADJ 0.5% TO92-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431BILP | 693-TLV431BILP | 296-31397-ND | TLV431BILP | 1270469-TLV431BILP | TLV431BILP | TLV431BILP | TLV431BILP |
| Product Name | TLV431B Low-Voltage Adjustable Precision Shunt Regulator | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TLV431BILP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 1.24 to 6 volts | 1.24 volts | ||||||
| TC | 46 ppm/C |