DIODES Incorporated Voltage Reference TL432BSA-7

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL432BSA-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL432BSA-7DIDKR-ND
Voltage Reference TL432BSA-7DIDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TL432BSA-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL432BSA-7DITR-ND
Voltage Reference TL432BSA-7DITR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TL432BSA-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL432BSA-7DICT-ND
Voltage Reference TL432BSA-7DICT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL432BSA-7 - 032469-TL432BSA-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL432BSA-7
032469-TL432BSA-7
PMIC - PMIC - Voltage Reference - TL432BSA-7 032469-TL432BSA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 032469-TL432BSA-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 032469-TL432BSA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-TL432BSA-7
SOT23 Precision Voltage Reference IC 693-TL432BSA-7
IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: TL432BSA-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432BSA-7 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: TL432BSA-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432BSA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference, Precision, Shunt Adjustable, Tl432 Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Diodes Inc. - 55T7352 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision, Shunt Adjustable, Tl432 Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Diodes Inc.
55T7352
Voltage Reference, Precision, Shunt Adjustable, Tl432 Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Diodes Inc. 55T7352
Voltage Reference, Precision, Shunt - Adjustable, TL432 Series, 2.495V to 36V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Precision, Shunt - Adjustable, TL432 Series, 2.495V to 36V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL432BSA-7
Voltage References TL432BSA-7
Voltage References ADJ Shunt Reg 100mA 40V Vref 36V 150mA

Voltage References ADJ Shunt Reg 100mA 40V Vref 36V 150mA

Buy Now Datasheet
PMIC - Voltage Reference - TL432BSA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL432BSA-7
PMIC - Voltage Reference TL432BSA-7
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL432BSA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL432BSA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL432BSA-7
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL432BSA-7DIDKR-ND 032469-TL432BSA-7 693-TL432BSA-7 55T7352 TL432BSA-7 TL432BSA-7 TL432BSA-7
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL432BSA-7 SOT23 Precision Voltage Reference IC Voltage Reference, Precision, Shunt Adjustable, Tl432 Series, 2.495V To 36V, Sot-23-3 Rohs Compliant Diodes Inc. Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - PMIC - Voltage Reference - LM385M-2.5 - 071309-LM385M-2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 150 ppm/C
View Details
3 suppliers
Micropower Voltage Reference - ISL21010CFH341Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 4.1 volts
TC 15 ppm/C
View Details
7 suppliers