Texas Instruments TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BCDCKR

Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Request a Quote
Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV431BCDCKR is a low-voltage adjustable precision shunt regulator in a 6-pin SC-70 package measuring 2mm × 1.5mm. It operates with a reference voltage of 1.24V and supports adjustable output voltages up to 6V, with a reference voltage tolerance of 0.5% at 25°C. The device has a typical output impedance of 0.25Ω and a typical cathode current of 80µA. Temperature drift is specified as 4mV over 0°C to 70°C. It is rated for operation from 0°C to 70°C and is suitable for applications including adjustable voltage referencing, secondary side regulation in SMPS, and Zener diode replacement.

Datasheet Summary
Powered by GS/AI

The TLV431BCDCKR is a low-voltage adjustable precision shunt regulator in a 6-pin SC-70 package measuring 2mm × 1.5mm. It operates with a reference voltage of 1.24V and supports adjustable output voltages up to 6V, with a reference voltage tolerance of 0.5% at 25°C. The device has a typical output impedance of 0.25Ω and a typical cathode current of 80µA. Temperature drift is specified as 4mV over 0°C to 70°C. It is rated for operation from 0°C to 70°C and is suitable for applications including adjustable voltage referencing, secondary side regulation in SMPS, and Zener diode replacement.

Suppliers

Company
Product
Description
Supplier Links
TLV431B Low-Voltage Adjustable Precision Shunt Regulator - TLV431BCDCKR - Texas Instruments
Dallas, TX, United States
TLV431B Low-Voltage Adjustable Precision Shunt Regulator
TLV431BCDCKR
TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BCDCKR
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70

Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLV431BCDCKR
Precision Voltage Reference IC 693-TLV431BCDCKR
0.5% accuracy, low-voltage, adjustable precision shunt regulator 6-SC70 0 to 70 Product overview: TLV431BCDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BCDCKR can be used for catalog matching and distributor lookup.

0.5% accuracy, low-voltage, adjustable precision shunt regulator 6-SC70 0 to 70 Product overview: TLV431BCDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BCDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431BCDCKR - 1109486-TLV431BCDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BCDCKR
1109486-TLV431BCDCKR
PMIC - PMIC - Voltage Reference - TLV431BCDCKR 1109486-TLV431BCDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1109486-TLV431BCDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109486-TLV431BCDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-17794-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17794-6-ND
Voltage Reference 296-17794-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-17794-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17794-1-ND
Voltage Reference 296-17794-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-17794-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17794-2-ND
Voltage Reference 296-17794-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6

Buy Now Datasheet
 - TLV431BCDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO6

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BCDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BCDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BCDCKR
IC VREF SHUNT ADJ 0.5% SC70-6

IC VREF SHUNT ADJ 0.5% SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLV431BCDCKR
Voltage References TLV431BCDCKR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TLV431BCDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BCDCKR
PMIC - Voltage Reference TLV431BCDCKR
IC VREF SHUNT ADJ 0.5% SC70-6

IC VREF SHUNT ADJ 0.5% SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BCDCKR 693-TLV431BCDCKR 1109486-TLV431BCDCKR 296-17794-6-ND TLV431BCDCKR TLV431BCDCKR TLV431BCDCKR TLV431BCDCKR
Product Name TLV431B Low-Voltage Adjustable Precision Shunt Regulator Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431BCDCKR Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; SOT-23-6 Other; SC-70-6 Other; 6-TSSOP, SC-88, SOT-363 SC-70; Other; SOT-SC70-6 Other; 6-TSSOP, SC-88, SOT-363
VREF 1.24 to 6 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
Voltage Reference - LM385Z-1.2 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Active
View Details
2 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers