Manufacturer: STMicroelectronics
Win Source Part Number: 032455-TL431ICT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.21%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-323-6L
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Adjustable micropower shunt voltage reference Product overview: TL431ICT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ICT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-323-6L
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-323-6L
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-323-6L
IC VREF SHNT ADJ 2.21% SOT323-6L
Voltage References 2.5V to 36V Shunt 1 to 100mA 0.22 Ohm
IC VREF SHNT ADJ 2.21% SOT323-6L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 032455-TL431ICT | 693-TL431ICT | 497-12012-6-ND | TL431ICT | TL431ICT | TL431ICT |
| Product Name | PMIC - PMIC - Voltage Reference - TL431ICT | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; SOT-323-6L | Other; SOT-323-6 | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| Life Cycle Stage | Active | Active | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt |