Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3
1.5% low-voltage wide-operating current adjustable precision shunt regulator (reverse pinout) 3-SOT-23 0 to 70 Product overview: TLVH432CDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH432CDBZT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3
IC VREF SHUNT ADJ 1.5% SOT23-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1.5% SOT23-3
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH432CDBZT | TLVH432CDBZT | 693-TLVH432CDBZT | 296-TLVH432CDBZTTR-ND | TLVH432CDBZT | TLVH432CDBZT | TLVH432CDBZT |
| Product Name | TLVH432 Low-Voltage Adjustable Precision Shunt Regulator | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOT-23,SOT-89 | SOT23; Other; SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |