Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Adjustable precision shunt regulator (reverse pinout) 3-SOT-23 0 to 70 Product overview: TL432ACDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432ACDBZR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 032464-TL432ACDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL432
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL432IL3T; AP431iBNTR-G1; TL432BSA-7; AP431iANTR-G1;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
Voltage References Adjustable Precision Shunt Regulator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL432ACDBZR | 693-TL432ACDBZR | 296-17336-6-ND | 032464-TL432ACDBZR | TL432ACDBZR | TL432ACDBZR | TL432ACDBZR |
| Product Name | TL432A Adjustable Precision Shunt Regulator | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TL432ACDBZR | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOT-23,SOT-89 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |