Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3
Manufacturer: Texas Instruments
Win Source Part Number: 811717-TL432IPK
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2.2%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1mA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 36V
Manufacturer Package: TO-243AA
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Part Number Series: TL432
Adjustable precision shunt regulator (reverse pinout) 3-SOT-89 -40 to 85 Product overview: TL432IPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432IPK can be used for catalog matching and distributor lookup.
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 2.2% SOT89-3
IC VREF SHUNT ADJ 2.2% SOT89-3
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL432IPK | 296-18246-1-ND | 811717-TL432IPK | 693-TL432IPK | TL432IPK | TL432IPK | TL432IPK |
| Product Name | TL432 Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TL432IPK | SOT-89 Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOT-23,SOT-89 | Other; TO-243AA | SOT89; Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |