Manufacturer: Texas Instruments
Win Source Part Number: 1269394-TLE2426CLP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±1%
Temperature Coefficient: 35ppm/°C Typical
Voltage - Input: 4 V ~ 40 V
Output Type: Adjustable
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Family Name: TLE2426
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 400μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 20V
Alternative Parts (Cross-Reference): REF08BZ; TLE2426CP; TLE2426CDR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace, Signal Processing
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA TO-92-3
Adj. Voltage Ref IC, 1.98V-20V, 20mA, TO-92 Product overview: TLE2426CLP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.98V, 20V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.98V, 20V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426CLP can be used for catalog matching and distributor lookup.
IC VREF GND REF ADJ 1% TO92-3
VOLTAGE REF, VIRTUAL GRND, 2V-20V, TO-92-3; Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2426 Series; Reference Voltage:2V to 20V; Initial Accuracy:-; Temperature Coefficient:± 35ppm/°C; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
VOLT REF, VIRTUAL GRND, 2V-20V, TO-92-3; Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2426 Series; Reference Voltage:2V to 20V; Initial Accuracy:-; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case RoHS Compliant: Yes
IC VREF GND REF ADJ 1% TO92-3
Voltage References 1/2Railvtl Gnd
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1269394-TLE2426CLP | 296-1994-ND | 693-TLE2426CLP | TLE2426CLP | 88K1249 | TLE2426CLP | TLE2426CLP |
| Product Name | PMIC - PMIC - Voltage Reference - TLE2426CLP | Voltage Reference | 1.98V 20V 20mA Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Virtual Grnd, 2V-20V, To-92-3; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference | Voltage References |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| TC | 35 ppm/C | 35 ppm/C | |||||
| IQ | 0.4000 mA | 0.4000 mA | 0.4000 mA | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | |||
| Type | Ground Reference (Virtual) | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) |