Texas Instruments High-Performance Analog Voltage Reference TL431LIACDBZR

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-53238-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53238-1-ND
Voltage Reference 296-53238-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53238-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53238-6-ND
Voltage Reference 296-53238-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53238-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53238-2-ND
Voltage Reference 296-53238-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431LIACDBZR - 899785-TL431LIACDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431LIACDBZR
899785-TL431LIACDBZR
PMIC - PMIC - Voltage Reference - TL431LIACDBZR 899785-TL431LIACDBZR
Manufacturer: Texas Instruments Win Source Part Number: 899785-TL431LIACDBZR Operating Temperature Range: 0°C ~ 70°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TL431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53238-2, 296-53238-6, 296-53238-1

Manufacturer: Texas Instruments
Win Source Part Number: 899785-TL431LIACDBZR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53238-2, 296-53238-6, 296-53238-1

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431LIACDBZR
SOT-23 Precision Voltage Reference IC 693-TL431LIACDBZR
Adjustable precision shunt regulator with optimized reference current (pin layout: KRA) 3-SOT-23 0 to 70 Product overview: TL431LIACDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIACDBZR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator with optimized reference current (pin layout: KRA) 3-SOT-23 0 to 70 Product overview: TL431LIACDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIACDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431LIACDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431LIACDBZR
PMIC - Voltage Reference TL431LIACDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431LIACDBZR
Voltage References TL431LIACDBZR
Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 0 to 70

Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431LIACDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431LIACDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431LIACDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-53238-1-ND 899785-TL431LIACDBZR 693-TL431LIACDBZR TL431LIACDBZR TL431LIACDBZR TL431LIACDBZR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431LIACDBZR SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Accuracy 1 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR03ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details