The TL431CLPRPG is a programmable shunt voltage reference from Lingto Electronic Limited, capable of providing an adjustable output voltage from 2.5 V to 36 V. It features a voltage reference tolerance of ±0.4% at 25°C and operates over a wide current range of 1.0 mA to 100 mA, with a typical dynamic impedance of 0.22 ohms. This device is designed for applications such as digital voltmeters, power supplies, and operational amplifier circuitry, making it a versatile replacement for traditional zener diodes. The TL431CLPRPG is temperature compensated for operation across a full rated temperature range and has a low output noise voltage. It is also AEC-Q100 qualified, making it suitable for automotive applications. The device is available in a modified SOIC-8 package that enhances power dissipation capabilities when mounted on a printed circuit board. It is compliant with RoHS standards and is free from lead and halogens.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92 (TO-226)
IC VREF SHUNT 2.495V TO92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 032451-TL431CLPRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Adj. V-Ref IC, 2.495-36V, 100mA, TO-92 Product overview: TL431CLPRPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CLPRPG can be used for catalog matching and distributor lookup.
ADJUSTABLE 2.5-36V +/-2.2% TOLER
VOLT REF, SHUNT, 2.495-36V, 0 TO 70DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:TO-226AA RoHS Compliant: Yes
ADJUSTABLE 2.5-36V +/-2.2% TOLER
Voltage References 2.5-36V ADJ 1-100mA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 488-TL431CLPRPGTR-ND | 032451-TL431CLPRPG | 693-TL431CLPRPG | TL431CLPRPG | 42Y1111 | TL431CLPRPG | TL431CLPRPG |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431CLPRPG | 36V 100mA Precision Voltage Reference IC | PMIC - Voltage Reference | Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C; Voltage Reference Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |||
| Package Type | Other; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; Other; TO-92-3 | Other; TO-92-3 | Other; TO-226AA | Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| TC | 50 ppm/C | 50 ppm/C | |||||
| Accuracy | 2.2 % | 2.2 % | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |