STMicroelectronics, Inc. 1.24V Precision Voltage Reference IC TS3431ILT

Description
1.24V Adjustable SHUNT VOLTAGE REFERENCE Product overview: TS3431ILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3431ILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.24V Adjustable SHUNT VOLTAGE REFERENCE Product overview: TS3431ILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3431ILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.24V Precision Voltage Reference IC
693-TS3431ILT
1.24V Precision Voltage Reference IC 693-TS3431ILT
1.24V Adjustable SHUNT VOLTAGE REFERENCE Product overview: TS3431ILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3431ILT can be used for catalog matching and distributor lookup.

1.24V Adjustable SHUNT VOLTAGE REFERENCE Product overview: TS3431ILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3431ILT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TS3431ILT - 035042-TS3431ILT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS3431ILT
035042-TS3431ILT
PMIC - PMIC - Voltage Reference - TS3431ILT 035042-TS3431ILT
Manufacturer: STMicroelectronics Win Source Part Number: 035042-TS3431ILT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 500μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 24V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 035042-TS3431ILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 24V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - 497-8096-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8096-6-ND
Voltage Reference 497-8096-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 24VV ±2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8096-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8096-2-ND
Voltage Reference 497-8096-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 24VV ±2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8096-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8096-1-ND
Voltage Reference 497-8096-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 24VV ±2% 100mA SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
TS3431ILT
PMIC - Voltage Reference TS3431ILT
IC VREF SHUNT ADJ 2% SOT23-3

IC VREF SHUNT ADJ 2% SOT23-3

Supplier's Site Datasheet
Volt Ref, Shunt, 1.24-24V, -20 To 70Degc Rohs Compliant Stmicroelectronics - 69AH3072 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24-24V, -20 To 70Degc Rohs Compliant Stmicroelectronics
69AH3072
Volt Ref, Shunt, 1.24-24V, -20 To 70Degc Rohs Compliant Stmicroelectronics 69AH3072
VOLT REF, SHUNT, 1.24-24V, -20 TO 70DEGC ROHS COMPLIANT: YES

VOLT REF, SHUNT, 1.24-24V, -20 TO 70DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS3431ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS3431ILT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS3431ILT
IC VREF SHUNT ADJ 2% SOT23-3

IC VREF SHUNT ADJ 2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TS3431ILT
Voltage References TS3431ILT
Voltage References 1.24V programmable shunt Vltg reference

Voltage References 1.24V programmable shunt Vltg reference

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TS3431ILT 035042-TS3431ILT 497-8096-6-ND TS3431ILT 69AH3072 TS3431ILT TS3431ILT
Product Name 1.24V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TS3431ILT Voltage Reference PMIC - Voltage Reference Volt Ref, Shunt, 1.24-24V, -20 To 70Degc Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VIN 25 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336MX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details