The TLE2426CP is a precision voltage reference designed for signal-conditioning applications that require a virtual ground. It operates within an input voltage range of 4 V to 40 V and provides a stable output voltage equal to half the input voltage, making it suitable for various analog signal termination tasks. The device features a low-impedance output with a typical output current capability of 20 mA for both sourcing and sinking, while consuming a micropower supply current of approximately 170 µA at 5 V. This component is housed in a compact 8-DIP package, facilitating easy integration into designs with limited board space. The TLE2426CP offers an initial output tolerance of better than 1% for 5 V or 12 V systems and maintains high ripple rejection, exceeding 12 bits of accuracy. Additionally, it includes a noise reduction pin for improved performance when an external capacitor is added. The operating temperature range for this device is from 0°C to 70°C, making it suitable for a variety of commercial applications.
Precision Virtual Ground IC, 1-Ch, 20V Adj Output, 4V-40V In, PDIP Product overview: TLE2426CP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4V, 40V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 20V, 4V, 40V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426CP can be used for catalog matching and distributor lookup.
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1269395-TLE2426CP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±1%
Temperature Coefficient: 35ppm/°C Typical
Voltage - Input: 4 V ~ 40 V
Output Type: Adjustable
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Family Name: TLE2426
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 400μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Voltage MAX: 20V
Alternative Parts (Cross-Reference): REF08BZ; TLE2426CPE4; TLE2426CLPR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC VREF GND REF ADJ 1% 8DIP
IC VREF GND REF ADJ 1% 8DIP
VOLTAGE REF, VIRTUAL GRND, 2V-20V, DIP-8; Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2426 Series; Reference Voltage:2V to 20V; Initial Accuracy:-; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case RoHS Compliant: Yes
Voltage References Rail Virtual Ground
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLE2426CP | 296-6548-5-ND | 1269395-TLE2426CP | TLE2426CP | TLE2426CP | 29AH7862 | TLE2426CP |
| Product Name | 20V 4V 40V Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TLE2426CP | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Virtual Grnd, 2V-20V, Dip-8; Voltage Reference Type Texas Instruments | Voltage References |
| Type | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) | Ground Reference (Virtual) | ||||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| VIN | 40 volts | 4 to 40 volts | |||||
| Operating Temperature | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |