TLVH431AQDBZTG4 is a low-voltage adjustable precision shunt regulator with an output voltage range of 1.24V to 18V, operating over a cathode current range of 100μA to 70mA and a typical output impedance of 0.25Ω. It is housed in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm and operates from -40°C to +125°C. The device has a 0.5% reference voltage tolerance at 25°C and is designed for applications such as secondary-side regulation in flyback SMPSs and Zener diode replacement.
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 1109797-TLVH431AQDBZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
1% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TLVH431AQDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AQDBZTG4 can be used for catalog matching and distributor lookup.
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431AQDBZTG4 | TLVH431AQDBZTG4-ND | 1109797-TLVH431AQDBZTG4 | 693-TLVH431AQDBZTG4 | TLVH431AQDBZTG4 | TLVH431AQDBZTG4 | TLVH431AQDBZTG4 |
| Product Name | TLVH431A Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TLVH431AQDBZTG4 | SOT-23 Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |