STMicroelectronics, Inc. Voltage Reference TL431CZ

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-13128-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-13128-ND
Voltage Reference 497-13128-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431CZ - 095329-TL431CZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CZ
095329-TL431CZ
PMIC - PMIC - Voltage Reference - TL431CZ 095329-TL431CZ
Manufacturer: STMicroelectronics Win Source Part Number: 095329-TL431CZ Packaging: Bulk Mounting: Through Hole Tolerance: ±2.21% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431ILPE3; TL431IZ; TS2431ACT B0; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 095329-TL431CZ
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2.21%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431ILPE3; TL431IZ; TS2431ACT B0;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TL431CZ - Rochester Electronics
Newburyport, MA, United States
TL431 - Power Management-VOLTAGE REFEREN

TL431 - Power Management-VOLTAGE REFEREN

Supplier's Site Datasheet
Singapore, Singapore
36V 100mA Precision Voltage Reference IC
693-TL431CZ
36V 100mA Precision Voltage Reference IC 693-TL431CZ
Adjustable Shunt Voltage Reference, 36V, 100mA, TO-92 Product overview: TL431CZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CZ can be used for catalog matching and distributor lookup.

Adjustable Shunt Voltage Reference, 36V, 100mA, TO-92 Product overview: TL431CZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - TL431CZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CZ
PMIC - Voltage Reference TL431CZ
IC VREF SHUNT ADJ 2.21% TO92-3

IC VREF SHUNT ADJ 2.21% TO92-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Stmicroelectronics - 89K1107 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Stmicroelectronics
89K1107
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Stmicroelectronics 89K1107
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:TO-226AA RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:TO-226AA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431CZ
Voltage References TL431CZ
Voltage References 2.5-36V Prog Adjust

Voltage References 2.5-36V Prog Adjust

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CZ
IC VREF SHUNT ADJ 2.21% TO92-3

IC VREF SHUNT ADJ 2.21% TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-13128-ND 095329-TL431CZ TL431CZ 693-TL431CZ TL431CZ 89K1107 TL431CZ TL431CZ
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431CZ 36V 100mA Precision Voltage Reference IC PMIC - Voltage Reference Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Stmicroelectronics Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 TO-92; Other; TO-92-3 Other; TO-92 Other; TO-226AA Other; TO-226-3, TO-92-3 (TO-226AA)
Accuracy 2.21 % 2 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
5V Precision Voltage Reference IC - 693-LM336Z-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; TO-92
VIN 18 volts
View Details
4 suppliers
PMIC - Voltage Reference - ADR290GR - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details