Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431CPE4

Description
Adjustable Precision Shunt Regulator 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431CPE4 - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431CPE4
TL431 Adjustable Precision Shunt Regulator TL431CPE4
Adjustable Precision Shunt Regulator 8-PDIP 0 to 70

Adjustable Precision Shunt Regulator 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431CPE4
Precision Voltage Reference IC 693-TL431CPE4
Adjustable precision shunt regulator 8-PDIP 0 to 70 Product overview: TL431CPE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CPE4 can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 8-PDIP 0 to 70 Product overview: TL431CPE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CPE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431CPE4 - 1099566-TL431CPE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CPE4
1099566-TL431CPE4
PMIC - PMIC - Voltage Reference - TL431CPE4 1099566-TL431CPE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099566-TL431CPE4 Length: 9.81 mm Mounting: SMD (SMT) Tolerance: 2.2 % Temperature Coefficient: 34 ppm/°C Output Type: Adjustable Thickness: 3.9 mm Height: 5.08 mm Weight: 440.409842 mg Reference Type: Adjustable, Shunt Number of Pins: 8 Output Current: 100 mA Output Voltage: 36 V Width: 6.35 mm Categories: PMIC - Voltage Reference Case / Package: PDIP Max Input Voltage: 37 V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 100 mA Max Output Voltage: 36 V Min Output Voltage: 2.495 V Cathode Current: 1 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099566-TL431CPE4
Length: 9.81 mm
Mounting: SMD (SMT)
Tolerance: 2.2 %
Temperature Coefficient: 34 ppm/°C
Output Type: Adjustable
Thickness: 3.9 mm
Height: 5.08 mm
Weight: 440.409842 mg
Reference Type: Adjustable, Shunt
Number of Pins: 8
Output Current: 100 mA
Output Voltage: 36 V
Width: 6.35 mm
Categories: PMIC - Voltage Reference
Case / Package: PDIP
Max Input Voltage: 37 V
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 100 mA
Max Output Voltage: 36 V
Min Output Voltage: 2.495 V
Cathode Current: 1 mA

Buy Now
Sheung Wan, Hong Kong
Voltage References
TL431CPE4
Voltage References TL431CPE4
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431CPE4 693-TL431CPE4 1099566-TL431CPE4 TL431CPE4
Product Name TL431 Adjustable Precision Shunt Regulator Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431CPE4 Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE Other; P DIP; Other; PDIP
VREF 2.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285Z - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
Precision Voltage Reference IC - 693-LM285BXZ-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers
LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
10 suppliers