Adjustable Precision Shunt Regulator 3-TO-92 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032449-TL431CLPR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431IZ-AP; TL431IZT; LX6431ILPT; LX6431ACLPT;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3
Adjustable Shunt V-Ref 2.5-36V 100mA TO-92 Product overview: TL431CLPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CLPR can be used for catalog matching and distributor lookup.
Voltage References Adj Shunt
IC VREF SHUNT ADJ 2.2% TO92-3
2.495V~36V ±2.2% 100mA Adjustable TO-92-3 Voltage References ROHS
IC VREF SHUNT ADJ 2.2% TO92-3
VOLT REF, SHUNT-ADJ, 2.495V-36V, TO-92; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:92ppm/°C
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431CLPR | 032449-TL431CLPR | 296-TL431CLPRCT-ND | 693-TL431CLPR | TL431CLPR | TL431CLPR | TL431CLPR | TL431CLPR | 33AH5115 |
| Product Name | TL431 Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TL431CLPR | Voltage Reference | 36V 100mA Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Power Supply Chip >> Voltage References | PMIC - Voltage Reference | Volt Ref, Shunt-Adj, 2.495V-36V, To-92; Voltage Reference Type Texas Instruments |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | |||||||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | Other; TO-92 | ||
| VREF | 2.5 to 36 volts | 2.5 volts | 2.5 to 36 volts | 2.5 to 36 volts | |||||
| TC | 34 ppm/C | 92 ppm/C |