The TLV431A is a low-voltage adjustable precision shunt regulator with a reference voltage of 1.24V, capable of output voltages up to 6V, and offers a 1% reference voltage tolerance at 25°C. It operates with a typical cathode current of 80µA and exhibits a typical output impedance of 0.25Ω. The device is available in a 5-pin SOT-23 (DBV) package measuring 2.90mm × 2.8mm and is rated for operation from 0°C to 70°C. Temperature drift is specified at 4mV over 0°C to 70°C and 6mV over -40°C to 85°C. It is suitable for applications including isolated feedback circuits in switching-mode power supplies and Zener diode replacement.
Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5
Voltage References Lo Vltg Adj Prec Shunt Reg
IC VREF SHUNT ADJ 1% SOT23-5
IC VREF SHUNT ADJ 1% SOT23-5
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431ACDBVTG4 | TLV431ACDBVTG4-ND | TLV431ACDBVTG4 | TLV431ACDBVTG4 | TLV431ACDBVTG4 |
| Product Name | TLV431A Low Voltage Adjustable Precision Shunt Regulator | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; SOIC,SOT-23,SOT-89,TO-92 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.24 to 6 volts | 1.24 volts |