STMicroelectronics, Inc. SMD 24V 100mA SOT-23 Precision Voltage Reference IC TS2431AILT

Description
Adj V-Ref 2.5-24V 100mA SOT-23-3 SMD Product overview: TS2431AILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 24V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS2431AILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adj V-Ref 2.5-24V 100mA SOT-23-3 SMD Product overview: TS2431AILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 24V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS2431AILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24V 100mA SOT-23 Precision Voltage Reference IC
693-TS2431AILT
SMD 24V 100mA SOT-23 Precision Voltage Reference IC 693-TS2431AILT
Adj V-Ref 2.5-24V 100mA SOT-23-3 SMD Product overview: TS2431AILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 24V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS2431AILT can be used for catalog matching and distributor lookup.

Adj V-Ref 2.5-24V 100mA SOT-23-3 SMD Product overview: TS2431AILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 24V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS2431AILT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - 497-6772-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-6772-6-ND
Voltage Reference 497-6772-6-ND
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 24VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-6772-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-6772-1-ND
Voltage Reference 497-6772-1-ND
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 24VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-6772-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-6772-2-ND
Voltage Reference 497-6772-2-ND
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 24VV ±1% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TS2431AILT - 035006-TS2431AILT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS2431AILT
035006-TS2431AILT
PMIC - PMIC - Voltage Reference - TS2431AILT 035006-TS2431AILT
Manufacturer: STMicroelectronics Win Source Part Number: 035006-TS2431AILT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TS2431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 24V Alternative Parts (Cross-Reference): ZTL431BFTA; ZTL431AFFTA; ZTL431AFTA; Introduction Date: July 03, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 035006-TS2431AILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TS2431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 24V
Alternative Parts (Cross-Reference): ZTL431BFTA; ZTL431AFFTA; ZTL431AFTA;
Introduction Date: July 03, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V-24V, Sot-23-3; Voltage Reference Type Stmicroelectronics - 33R1413 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-24V, Sot-23-3; Voltage Reference Type Stmicroelectronics
33R1413
Voltage Ref, Shunt, 2.5V-24V, Sot-23-3; Voltage Reference Type Stmicroelectronics 33R1413
VOLTAGE REF, SHUNT, 2.5V-24V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TS2431 Series; Reference Voltage:2.5V to 24V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-24V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TS2431 Series; Reference Voltage:2.5V to 24V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, Shunt Adjustable, Ts2431 Series, 2.5V To 24V, Sot-23-3 Rohs Compliant Stmicroelectronics - 04X9059 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Ts2431 Series, 2.5V To 24V, Sot-23-3 Rohs Compliant Stmicroelectronics
04X9059
Voltage Reference, Shunt Adjustable, Ts2431 Series, 2.5V To 24V, Sot-23-3 Rohs Compliant Stmicroelectronics 04X9059
Voltage Reference, Shunt - Adjustable, TS2431 Series, 2.5V to 24V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TS2431 Series, 2.5V to 24V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - TS2431AILT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS2431AILT
PMIC - Voltage Reference TS2431AILT
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TS2431AILT
Voltage References TS2431AILT
Voltage References 2.5-24V Prog Shunt

Voltage References 2.5-24V Prog Shunt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS2431AILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS2431AILT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS2431AILT
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TS2431AILT 497-6772-6-ND 035006-TS2431AILT 33R1413 04X9059 TS2431AILT TS2431AILT TS2431AILT
Product Name SMD 24V 100mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TS2431AILT Voltage Ref, Shunt, 2.5V-24V, Sot-23-3; Voltage Reference Type Stmicroelectronics Voltage Reference, Shunt Adjustable, Ts2431 Series, 2.5V To 24V, Sot-23-3 Rohs Compliant Stmicroelectronics PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VIN 25 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336BM-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
11 suppliers
PMIC - PMIC - Voltage Reference - AD1585CRTZ-REEL7 - 859402-AD1585CRTZ-REEL7 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details