onsemi Voltage Reference TLV431ASN1T1G

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431ASN1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431ASN1T1GOSCT-ND
Voltage Reference TLV431ASN1T1GOSCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - TLV431ASN1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431ASN1T1GOSDKR-ND
Voltage Reference TLV431ASN1T1GOSDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - TLV431ASN1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431ASN1T1GOSTR-ND
Voltage Reference TLV431ASN1T1GOSTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
1.24V 16V 20mA SOT-23 Precision Voltage Reference IC
693-TLV431ASN1T1G
1.24V 16V 20mA SOT-23 Precision Voltage Reference IC 693-TLV431ASN1T1G
Adj V-Ref 1.24V-16V, 20mA, 1% Acc, SOT-23 Product overview: TLV431ASN1T1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 16V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 16V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ASN1T1G can be used for catalog matching and distributor lookup.

Adj V-Ref 1.24V-16V, 20mA, 1% Acc, SOT-23 Product overview: TLV431ASN1T1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 16V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 16V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ASN1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431ASN1T1G - 033082-TLV431ASN1T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431ASN1T1G
033082-TLV431ASN1T1G
PMIC - PMIC - Voltage Reference - TLV431ASN1T1G 033082-TLV431ASN1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 033082-TLV431ASN1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 033082-TLV431ASN1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3 (TO-236)
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431ASN1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431ASN1T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431ASN1T1G
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 1.24V-16V, Sot-23-3; Voltage Reference Type Onsemi - 04R7862 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-16V, Sot-23-3; Voltage Reference Type Onsemi
04R7862
Voltage Ref, Shunt, 1.24V-16V, Sot-23-3; Voltage Reference Type Onsemi 04R7862
VOLTAGE REF, SHUNT, 1.24V-16V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431A Series; Reference Voltage:1.24V to 16V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-16V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431A Series; Reference Voltage:1.24V to 16V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 1.24-16V, Sot-23-3; Voltage Reference Type Onsemi - 50AC7406 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24-16V, Sot-23-3; Voltage Reference Type Onsemi
50AC7406
Voltage Ref, Shunt, 1.24-16V, Sot-23-3; Voltage Reference Type Onsemi 50AC7406
VOLTAGE REF, SHUNT, 1.24-16V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 16V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24-16V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 16V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Reference
TLV431ASN1T1G
PMIC - Voltage Reference TLV431ASN1T1G
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431ASN1T1G
Voltage References TLV431ASN1T1G
Voltage References 1.24-16V ADJ 1-100mA

Voltage References 1.24-16V ADJ 1-100mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431ASN1T1GOSCT-ND 693-TLV431ASN1T1G 033082-TLV431ASN1T1G TLV431ASN1T1G 04R7862 TLV431ASN1T1G TLV431ASN1T1G
Product Name Voltage Reference 1.24V 16V 20mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431ASN1T1G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.24V-16V, Sot-23-3; Voltage Reference Type Onsemi PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 (TO-236) Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
Accuracy 1 % 1 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385PW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR520ART-REEL7 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details