The TLVH431BQDBZR is a low-voltage adjustable precision shunt regulator with a reference voltage of 1.24V, adjustable up to 18V, and a cathode current range of 100μA to 70mA. It features a typical output impedance of 0.25Ω and operates over a temperature range of -40°C to +125°C. The device is in a 3-pin SOT-23 package with dimensions of 2.92mm × 1.30mm and belongs to the B-grade variant with a 0.5% reference voltage tolerance at 25°C.
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 081549-TLVH431BQDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
0.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TLVH431BQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BQDBZR can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431BQDBZR | 296-17689-2-ND | 081549-TLVH431BQDBZR | 693-TLVH431BQDBZR | TLVH431BQDBZR | TLVH431BQDBZR | TLVH431BQDBZR |
| Product Name | TLVH431B Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TLVH431BQDBZR | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |