STMicroelectronics, Inc. Voltage Reference TS4061VIBT-205

Description
Shunt Voltage Reference IC Fixed 2.05V V ±0.2% 15mA SOT-323-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.05V V ±0.2% 15mA SOT-323-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-19073-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-19073-2-ND
Voltage Reference 497-19073-2-ND
Shunt Voltage Reference IC Fixed 2.05V V ±0.2% 15mA SOT-323-5

Shunt Voltage Reference IC Fixed 2.05V V ±0.2% 15mA SOT-323-5

Buy Now Datasheet
Voltage Reference - 497-19073-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-19073-1-ND
Voltage Reference 497-19073-1-ND
Shunt Voltage Reference IC Fixed 2.05V V ±0.2% 15mA SOT-323-5

Shunt Voltage Reference IC Fixed 2.05V V ±0.2% 15mA SOT-323-5

Buy Now Datasheet
Voltage Reference - 497-19073-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-19073-6-ND
Voltage Reference 497-19073-6-ND
Shunt Voltage Reference IC Fixed 2.05V V ±0.2% 15mA SOT-323-5

Shunt Voltage Reference IC Fixed 2.05V V ±0.2% 15mA SOT-323-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 979950-TS4061VIBT-205 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
979950-TS4061VIBT-205
Integrated Circuits (ICs) - PMIC - Voltage Reference 979950-TS4061VIBT-205
Win Source Part Number: 979950-TS4061VIBT-20 5 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 70ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 2.05V Noise - 0.1Hz to 10Hz: 45µVp-p Noise - 10Hz to 10kHz: 90µVrms Current - Cathode: 12 µA Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SOT-323-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19073-2,497-1907 3-1,497-19073-6,TS40 61VIBT-205-ND Base Product Number: TS4061

Win Source Part Number: 979950-TS4061VIBT-205
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 70ppm/°C
Current - Output: 15 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 2.05V
Noise - 0.1Hz to 10Hz: 45µVp-p
Noise - 10Hz to 10kHz: 90µVrms
Current - Cathode: 12 µA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SOT-323-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19073-2,497-19073-1,497-19073-6,TS4061VIBT-205-ND
Base Product Number: TS4061

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TS4061VIBT-205
Precision Voltage Reference IC 693-TS4061VIBT-205
Precision micropower shunt voltage reference Product overview: TS4061VIBT-205 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061VIBT-205 can be used for catalog matching and distributor lookup.

Precision micropower shunt voltage reference Product overview: TS4061VIBT-205 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061VIBT-205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS4061VIBT-205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS4061VIBT-205
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS4061VIBT-205
IC VREF SHUNT 0.2% SOT323-5

IC VREF SHUNT 0.2% SOT323-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TS4061VIBT-205
Voltage References TS4061VIBT-205
Voltage References POWER MANAGEMENT

Voltage References POWER MANAGEMENT

Buy Now Datasheet
PMIC - Voltage Reference - TS4061VIBT-205 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS4061VIBT-205
PMIC - Voltage Reference TS4061VIBT-205
IC VREF SHUNT 0.2% SOT323-5

IC VREF SHUNT 0.2% SOT323-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-19073-2-ND 979950-TS4061VIBT-205 693-TS4061VIBT-205 TS4061VIBT-205 TS4061VIBT-205 TS4061VIBT-205
Product Name Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; Tape & Reel Other; 5-TSSOP, SC-70-5, SOT-353
TC 70 ppm/C 70 ppm/C
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - ADR381ART-R2 - 860373-ADR381ART-R2 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details