Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3
Programmable Shunt Voltage Reference IC, 2.44-36V, 100mA, TO-92 Product overview: TL431ILPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ILPRAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 084238-TL431ILPRAG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Metering, Power Management
IC VREF SHUNT ADJ 2.2% TO92-3
IC VREF SHUNT ADJ 2.2% TO92-3
Voltage References 2.5-36V ADJ 1-100mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431ILPRAGOSTR-ND | 693-TL431ILPRAG | 084238-TL431ILPRAG | TL431ILPRAG | TL431ILPRAG | TL431ILPRAG |
| Product Name | Voltage Reference | 36V 100mA Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL431ILPRAG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Programmable, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| Package Type | Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| TC | 50 ppm/C | 50 ppm/C | ||||
| Accuracy | 2.2 % | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |