DIODES Incorporated Voltage Reference TLV431BE5TA

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-25
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431BE5TADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BE5TADICT-ND
Voltage Reference TLV431BE5TADICT-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-25

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-25

Buy Now Datasheet
Voltage Reference - TLV431BE5TADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BE5TADITR-ND
Voltage Reference TLV431BE5TADITR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-25

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-25

Buy Now Datasheet
Voltage Reference - TLV431BE5TADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BE5TADIDKR-ND
Voltage Reference TLV431BE5TADIDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-25

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-25

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431BE5TA - 033085-TLV431BE5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BE5TA
033085-TLV431BE5TA
PMIC - PMIC - Voltage Reference - TLV431BE5TA 033085-TLV431BE5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 033085-TLV431BE5TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Family Name: TLV431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-25 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Alternative Parts (Cross-Reference): TA76432FT; TA76432FR; TA76432FR (TE12L); TA76432S(TE6,M); Introduction Date: May 29, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 033085-TLV431BE5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Family Name: TLV431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-25
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Alternative Parts (Cross-Reference): TA76432FT; TA76432FR; TA76432FR (TE12L); TA76432S(TE6,M);
Introduction Date: May 29, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLV431BE5TA
Precision Voltage Reference IC 693-TLV431BE5TA
IC VREF SHUNT ADJ 0.5% SOT25 Product overview: TLV431BE5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BE5TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT25 Product overview: TLV431BE5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BE5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-25-5 Rohs Compliant Diodes Inc. - 55T7346 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-25-5 Rohs Compliant Diodes Inc.
55T7346
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-25-5 Rohs Compliant Diodes Inc. 55T7346
Voltage Reference, Shunt - Adjustable, AEC-Q100 TLV431 Series, 1.24V to 18V, SOT-25-5 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, AEC-Q100 TLV431 Series, 1.24V to 18V, SOT-25-5 RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - TLV431BE5TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BE5TA
PMIC - Voltage Reference TLV431BE5TA
IC VREF SHUNT ADJ 0.5% SOT25

IC VREF SHUNT ADJ 0.5% SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BE5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BE5TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BE5TA
IC VREF SHUNT ADJ 0.5% SOT25

IC VREF SHUNT ADJ 0.5% SOT25

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLV431BE5TA
Voltage References TLV431BE5TA
Voltage References 1.24V 0.5% V-REF ADJ

Voltage References 1.24V 0.5% V-REF ADJ

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BE5TADICT-ND 033085-TLV431BE5TA 693-TLV431BE5TA 55T7346 TLV431BE5TA TLV431BE5TA TLV431BE5TA
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TLV431BE5TA Precision Voltage Reference IC Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-25-5 Rohs Compliant Diodes Inc. PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; SC-74A, SOT-753 Other; SOT-25 Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BPWR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers