Texas Instruments TLVH431B Low-Voltage Adjustable Precision Shunt Regulator TLVH431BIDBZR

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator - TLVH431BIDBZR - Texas Instruments
Dallas, TX, United States
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator
TLVH431BIDBZR
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator TLVH431BIDBZR
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLVH431BIDBZR
SOT-23 Precision Voltage Reference IC 693-TLVH431BIDBZR
0.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TLVH431BIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BIDBZR can be used for catalog matching and distributor lookup.

0.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TLVH431BIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-17687-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17687-6-ND
Voltage Reference 296-17687-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17687-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17687-1-ND
Voltage Reference 296-17687-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17687-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17687-2-ND
Voltage Reference 296-17687-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLVH431BIDBZR - 033195-TLVH431BIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431BIDBZR
033195-TLVH431BIDBZR
PMIC - PMIC - Voltage Reference - TLVH431BIDBZR 033195-TLVH431BIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 033195-TLVH431BIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Family Name: TLVH431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Alternative Parts (Cross-Reference): TLVH431MIL3T; TLVH431LIL3T; TS432AIX RFG; TS432BIX RKG; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033195-TLVH431BIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Family Name: TLVH431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Alternative Parts (Cross-Reference): TLVH431MIL3T; TLVH431LIL3T; TS432AIX RFG; TS432BIX RKG;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3;; Msl Texas Instruments - 52AH7689 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3;; Msl Texas Instruments
52AH7689
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3;; Msl Texas Instruments 52AH7689
VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TLVH431BIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431BIDBZR
PMIC - Voltage Reference TLVH431BIDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431BIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431BIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431BIDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLVH431BIDBZR
Voltage References TLVH431BIDBZR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431BIDBZR 693-TLVH431BIDBZR 296-17687-6-ND 033195-TLVH431BIDBZR 52AH7689 TLVH431BIDBZR TLVH431BIDBZR TLVH431BIDBZR
Product Name TLVH431B Low-Voltage Adjustable Precision Shunt Regulator SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TLVH431BIDBZR Voltage Ref, Shunt, 1.24V-18V, Sot-23-3;; Msl Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 18 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BYMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
6 suppliers
Precision Voltage Reference IC - 693-LM103H-3.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BYMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers