The TLVH431IDBZRG4 is a low-voltage adjustable precision shunt regulator in a 3-pin SOT-23 package with dimensions of 2.92mm × 1.30mm, rated for operation from -40°C to +85°C. It provides an adjustable output voltage from 1.24V to 18V with a typical output impedance of 0.25Ω and supports a cathode current range of 100μA to 70mA. The device offers reference voltage tolerances of 1.5% at 25°C for the standard grade, with thermal stability specified across the full operating range.
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3
1.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TLVH431IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431IDBZRG4 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1.5% SOT23-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1.5% SOT23-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431IDBZRG4 | TLVH431IDBZRG4-ND | 693-TLVH431IDBZRG4 | TLVH431IDBZRG4 | TLVH431IDBZRG4 | TLVH431IDBZRG4 |
| Product Name | TLVH431 Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | Programmable | |||
| Package Type | Other; SC70,SOT-89,SOT-23,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | ||||
| TC | 46 ppm/C |