Manufacturer: STMicroelectronics
Win Source Part Number: 054123-TL431IZ
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2.21%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431ILPE3; TL431CZ; TL431IZ; TS2431ACT B0;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Adjustable micropower shunt voltage reference Product overview: TL431IZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IZ can be used for catalog matching and distributor lookup.
TL431 - Power Management-VOLTAGE REFEREN
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3
IC VREF SHUNT ADJ 2.21% TO92-3
IC VREF SHUNT ADJ 2.21% TO92-3
Voltage References 2.5-36V Prog Adjust
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 054123-TL431IZ | 693-TL431IZ | TL431IZ | 497-16221-ND | TL431IZ | TL431IZ | TL431IZ |
| Product Name | PMIC - PMIC - Voltage Reference - TL431IZ | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| Package Type | TO-92; Other; TO-92-3 | Other; TO-92 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-2, TO-92-2 (TO-226AC) | ||
| Life Cycle Stage | Active | Active | Active | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |