STMicroelectronics, Inc. Precision Voltage Reference IC TL431IZ-AP

Description
Adjustable micropower shunt voltage reference Product overview: TL431IZ-AP from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IZ-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable micropower shunt voltage reference Product overview: TL431IZ-AP from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IZ-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-TL431IZ-AP
Precision Voltage Reference IC 693-TL431IZ-AP
Adjustable micropower shunt voltage reference Product overview: TL431IZ-AP from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IZ-AP can be used for catalog matching and distributor lookup.

Adjustable micropower shunt voltage reference Product overview: TL431IZ-AP from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IZ-AP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TL431IZ-AP - 899784-TL431IZ-AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431IZ-AP
899784-TL431IZ-AP
PMIC - PMIC - Voltage Reference - TL431IZ-AP 899784-TL431IZ-AP
Manufacturer: STMicroelectronics Win Source Part Number: 899784-TL431IZ-AP Operating Temperature Range: -40°C ~ 105°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.21% 100 mA TO-92-3 Package: TO-226-2, TO-92-2 (TO-226AC) Package: Tape & Box (TB) Mounting: Through Hole Family Name: TL431 Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 899784-TL431IZ-AP
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.21% 100 mA TO-92-3
Package: TO-226-2, TO-92-2 (TO-226AC)
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: TL431
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Reference - 497-TL431IZ-APTB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TL431IZ-APTB-ND
Voltage Reference 497-TL431IZ-APTB-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference - 497-TL431IZ-APCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TL431IZ-APCT-ND
Voltage Reference 497-TL431IZ-APCT-ND
IC VREF SHUNT ADJ 2.21% TO92-3

IC VREF SHUNT ADJ 2.21% TO92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431IZ-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431IZ-AP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431IZ-AP
IC VREF SHUNT ADJ 2.21% TO92-3

IC VREF SHUNT ADJ 2.21% TO92-3

Supplier's Site
PMIC - Voltage Reference - TL431IZ-AP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431IZ-AP
PMIC - Voltage Reference TL431IZ-AP
IC VREF SHUNT ADJ 2.21% TO92-3

IC VREF SHUNT ADJ 2.21% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431IZ-AP
Voltage References TL431IZ-AP
Voltage References 2.5-36V Prog Adjust

Voltage References 2.5-36V Prog Adjust

Buy Now Datasheet
IC VREF SHUNT 36V 2.21% TO92-3 - 761-TL431IZ-AP - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 36V 2.21% TO92-3
761-TL431IZ-AP
IC VREF SHUNT 36V 2.21% TO92-3 761-TL431IZ-AP
IC VREF SHUNT 36V 2.21% TO92-3

IC VREF SHUNT 36V 2.21% TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL431IZ-AP 899784-TL431IZ-AP 497-TL431IZ-APTB-ND TL431IZ-AP TL431IZ-AP TL431IZ-AP 761-TL431IZ-AP
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431IZ-AP Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References IC VREF SHUNT 36V 2.21% TO92-3
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type Other; TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-226-2, TO-92-2 (TO-226AC) TO-92; Other; TO-226-2, TO-92-2 (TO-226AC)
VIN 37 volts 2.52 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Accuracy 2.21 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR06ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
LM285-2.5 Micropower Voltage Reference - LM285LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details