The TL431QDCKT is an adjustable precision shunt regulator in a 6-pin SC70 package, with an operating temperature range of -40°C to 125°C. It offers an output voltage adjustable from approximately 2.5V to 36V using two external resistors, has a typical output impedance of 0.2Ω, and can sink current from 1mA to 100mA. The device meets the electrical specifications of the TL431Q series, with initial voltage tolerance of 0.5% for the B grade, 1% for the A grade, and 2% for the standard grade. Thermal stability is maintained across automotive, commercial, and industrial temperature ranges. Low output noise and a sharp turn-on characteristic make it suitable for on-board regulation and switching power supply applications.
Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
Adjustable precision shunt regulator 6-SC70 -40 to 125 Product overview: TL431QDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431QDCKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899787-TL431QDCKT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V V ±2.2% SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL431
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TL431QDCKTE4-ND, 296-TL431QDCKTDKR, TL431QDCKTE4, TL431QDCKT-ND, 296-TL431QDCKTCT, 296-TL431QDCKTTR
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SC-70-6
IC VREF SHUNT ADJ 2.2% SC70-6
IC VREF SHUNT ADJ 2.2% SC70-6
Voltage References Adjustable Precision Shunt Regulator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431QDCKT | 693-TL431QDCKT | 899787-TL431QDCKT | 296-TL431QDCKTTR-ND | TL431QDCKT | TL431QDCKT | TL431QDCKT |
| Product Name | TL431 Adjustable Precision Shunt Regulator | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL431QDCKT | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | Other; SOT-23-6 | Other; SC-70-6 | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |