Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-89-3
0.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-89 -40 to 85 Product overview: TLVH431BIPKG3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BIPKG3 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SOT89-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% SOT89-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431BIPKG3 | 296-TLVH431BIPKG3CT-ND | 693-TLVH431BIPKG3 | TLVH431BIPKG3 | TLVH431BIPKG3 | TLVH431BIPKG3 |
| Product Name | TLVH431B Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | SOT-89 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | Programmable | |||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | ||
| VREF | 1.24 to 18 volts | 1.24 volts | ||||
| TC | 46 ppm/C |