Texas Instruments TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BIDBZR

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431B Low-Voltage Adjustable Precision Shunt Regulator - TLV431BIDBZR - Texas Instruments
Dallas, TX, United States
TLV431B Low-Voltage Adjustable Precision Shunt Regulator
TLV431BIDBZR
TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BIDBZR
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431BIDBZR - 033088-TLV431BIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BIDBZR
033088-TLV431BIDBZR
PMIC - PMIC - Voltage Reference - TLV431BIDBZR 033088-TLV431BIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 033088-TLV431BIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 033088-TLV431BIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Reference - 296-17571-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17571-6-ND
Voltage Reference 296-17571-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17571-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17571-2-ND
Voltage Reference 296-17571-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17571-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17571-1-ND
Voltage Reference 296-17571-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
1.24V 6V 15mA SOT-23 Precision Voltage Reference IC
693-TLV431BIDBZR
1.24V 6V 15mA SOT-23 Precision Voltage Reference IC 693-TLV431BIDBZR
V-Ref Adjustable 1.24V to 6V 15mA 3-Pin SOT-23 T/R Product overview: TLV431BIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BIDBZR can be used for catalog matching and distributor lookup.

V-Ref Adjustable 1.24V to 6V 15mA 3-Pin SOT-23 T/R Product overview: TLV431BIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431BIDBZR
Voltage References TLV431BIDBZR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
Shunt Reg Adj +1.24/6V, Sot-23-3; Msl Texas Instruments - 27AJ0036 - Newark, An Avnet Company
Chicago, IL, United States
Shunt Reg Adj +1.24/6V, Sot-23-3; Msl Texas Instruments
27AJ0036
Shunt Reg Adj +1.24/6V, Sot-23-3; Msl Texas Instruments 27AJ0036
SHUNT REG ADJ +1.24/6V, SOT-23-3; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SHUNT REG ADJ +1.24/6V, SOT-23-3; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TLV431BIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BIDBZR
PMIC - Voltage Reference TLV431BIDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BIDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BIDBZR 033088-TLV431BIDBZR 296-17571-6-ND 693-TLV431BIDBZR TLV431BIDBZR 27AJ0036 TLV431BIDBZR TLV431BIDBZR
Product Name TLV431B Low-Voltage Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TLV431BIDBZR Voltage Reference 1.24V 6V 15mA SOT-23 Precision Voltage Reference IC Voltage References Shunt Reg Adj +1.24/6V, Sot-23-3; Msl Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 6 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336MX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM136-5.0QML 5.0V Reference Diode - LM136H-5.0/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
6 suppliers
Precision Voltage Reference IC - 693-LM113H - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; TO-46
VIN 18 volts
View Details
2 suppliers