Texas Instruments TLVH431 Low-Voltage Adjustable Precision Shunt Regulator TLVH431IDBZR

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLVH431IDBZR is a low-voltage adjustable precision shunt regulator in a 3-pin SOT-23 package, with physical dimensions of 2.92mm × 1.30mm. It operates over a cathode current range of 100μA to 70mA, provides an adjustable output voltage from 1.24V to 18V, and has a typical output impedance of 0.25Ω. The device features a reference voltage tolerance of ±1% at 25°C for the A grade and is specified for operation from -40°C to 85°C. It is designed for applications including voltage reference, secondary-side regulation in SMPS, and Zener diode replacement.

Datasheet Summary
Powered by GS/AI

The TLVH431IDBZR is a low-voltage adjustable precision shunt regulator in a 3-pin SOT-23 package, with physical dimensions of 2.92mm × 1.30mm. It operates over a cathode current range of 100μA to 70mA, provides an adjustable output voltage from 1.24V to 18V, and has a typical output impedance of 0.25Ω. The device features a reference voltage tolerance of ±1% at 25°C for the A grade and is specified for operation from -40°C to 85°C. It is designed for applications including voltage reference, secondary-side regulation in SMPS, and Zener diode replacement.

Suppliers

Company
Product
Description
Supplier Links
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator - TLVH431IDBZR - Texas Instruments
Dallas, TX, United States
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator
TLVH431IDBZR
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator TLVH431IDBZR
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLVH431IDBZR - 033198-TLVH431IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431IDBZR
033198-TLVH431IDBZR
PMIC - PMIC - Voltage Reference - TLVH431IDBZR 033198-TLVH431IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 033198-TLVH431IDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033198-TLVH431IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLVH431IDBZR
SOT-23 Precision Voltage Reference IC 693-TLVH431IDBZR
1.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TLVH431IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431IDBZR can be used for catalog matching and distributor lookup.

1.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TLVH431IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-17974-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17974-1-ND
Voltage Reference 296-17974-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17974-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17974-2-ND
Voltage Reference 296-17974-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17974-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17974-6-ND
Voltage Reference 296-17974-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3

Buy Now Datasheet
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments - 64AH9014 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments
64AH9014
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments 64AH9014
VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLVH431 Series; Reference Voltage:1.24V to 18V; Initial Accuracy:1.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLVH431 Series; Reference Voltage:1.24V to 18V; Initial Accuracy:1.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TLVH431IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431IDBZR
PMIC - Voltage Reference TLVH431IDBZR
IC VREF SHUNT ADJ 1.5% SOT23-3

IC VREF SHUNT ADJ 1.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431IDBZR
IC VREF SHUNT ADJ 1.5% SOT23-3

IC VREF SHUNT ADJ 1.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLVH431IDBZR
Voltage References TLVH431IDBZR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431IDBZR 033198-TLVH431IDBZR 693-TLVH431IDBZR 296-17974-1-ND 64AH9014 TLVH431IDBZR TLVH431IDBZR TLVH431IDBZR
Product Name TLVH431 Low-Voltage Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TLVH431IDBZR SOT-23 Precision Voltage Reference IC Voltage Reference Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SC70,SOT-89,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 18 volts 1.24 to 18 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2-N Micropower Voltage Reference Diode - LM285Z-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
9 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM285-2.5 Micropower Voltage Reference - LM285LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers