The TLVH432AIDBZR is a low-voltage adjustable precision shunt regulator in a 3-pin SOT-23 package with dimensions of 2.92mm × 1.30mm. It operates with a reference voltage of 1.24V and supports adjustable output voltages up to 18V, with a cathode current range of 100μA to 70mA. The device has a typical output impedance of 0.25Ω and is specified for operation from -40°C to 85°C. It features a 1% reference voltage tolerance at 25°C for the A grade and is designed for use in applications such as secondary-side regulation in flyback SMPSs and voltage monitoring.
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3
1% low-voltage wide-operating current adjustable precision shunt regulator (reverse pinout) 3-SOT-23 -40 to 85 Product overview: TLVH432AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH432AIDBZR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH432AIDBZR | TLVH432AIDBZR | 693-TLVH432AIDBZR | 296-17977-1-ND | TLVH432AIDBZR | TLVH432AIDBZR | TLVH432AIDBZR |
| Product Name | TLVH432A Low-Voltage Adjustable Precision Shunt Regulator | SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOT-23,SOT-89 | SOT23; Other; SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |