Precision micropower shunt voltage reference Product overview: TS4061AILT-1.225 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061AILT-1.225
Manufacturer: STMicroelectronics
Win Source Part Number: 901191-TS4061AILT-1.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Fixed 1.225V V ±0.1% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS4061
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-15221-2, -497-15221-1, -497-15221-6, 497-15221-2, 497-15221-1, 497-15221-6
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 15mA SOT-23-3
VOLT REF, SHUNT - FIXED, -40 TO 85DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.225V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes
IC VREF SHUNT 0.1% SOT23-3
IC VREF SHUNT 0.1% SOT23-3
Voltage References Precision micropower shunt voltage reference
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TS4061AILT-1.225 | 901191-TS4061AILT-1.225 | 497-15221-1-ND | 26AH0351 | TS4061AILT-1.225 | TS4061AILT-1.225 | TS4061AILT-1.225 |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TS4061AILT-1.225 | Voltage Reference | Volt Ref, Shunt Fixed, -40 To 85Deg C; Voltage Reference Type Stmicroelectronics | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| TC | 35 ppm/C |