STMicroelectronics, Inc. Voltage Reference TS3333AQPR

Description
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA 8-QFN (1.5x1.5)
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA 8-QFN (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-19072-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-19072-1-ND
Voltage Reference 497-19072-1-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA 8-QFN (1.5x1.5)

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA 8-QFN (1.5x1.5)

Buy Now Datasheet
Voltage Reference - 497-19072-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-19072-2-ND
Voltage Reference 497-19072-2-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA 8-QFN (1.5x1.5)

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA 8-QFN (1.5x1.5)

Buy Now Datasheet
Voltage Reference - 497-19072-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-19072-6-ND
Voltage Reference 497-19072-6-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA 8-QFN (1.5x1.5)

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA 8-QFN (1.5x1.5)

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TS3333AQPR
Precision Voltage Reference IC 693-TS3333AQPR
Micropower high precision Series Voltage Reference Product overview: TS3333AQPR from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3333AQPR can be used for catalog matching and distributor lookup.

Micropower high precision Series Voltage Reference Product overview: TS3333AQPR from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3333AQPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1372477-TS3333AQPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1372477-TS3333AQPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1372477-TS3333AQPR
Win Source Part Number: 1372477-TS3333AQPR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 8-UFQFN Supplier Device Package: 8-QFN (1.5x1.5) Base Product Number: TS3333 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±0.15% REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 30ppm/°C Output Type: Fixed Voltage - Output (Min/Fixed): 3.3V Current - Output: 5 mA Current - Supply: 10µA Voltage - Input: 1.8V ~ 5.5V Reference Type: Series Noise - 0.1Hz to 10Hz: 73µVp-p

Win Source Part Number: 1372477-TS3333AQPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFQFN
Supplier Device Package: 8-QFN (1.5x1.5)
Base Product Number: TS3333
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±0.15%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Voltage - Output (Min/Fixed): 3.3V
Current - Output: 5 mA
Current - Supply: 10µA
Voltage - Input: 1.8V ~ 5.5V
Reference Type: Series
Noise - 0.1Hz to 10Hz: 73µVp-p

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TS3333AQPR
Voltage References TS3333AQPR
Voltage References POWER MANAGEMENT

Voltage References POWER MANAGEMENT

Buy Now Datasheet
PMIC - Voltage Reference - TS3333AQPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS3333AQPR
PMIC - Voltage Reference TS3333AQPR
IC VREF SERIES 0.15% 8QFN

IC VREF SERIES 0.15% 8QFN

Supplier's Site Datasheet
Volt Ref, Series Fixed, 3.3V, 125Deg C Rohs Compliant Stmicroelectronics - 47AK7087 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Series Fixed, 3.3V, 125Deg C Rohs Compliant Stmicroelectronics
47AK7087
Volt Ref, Series Fixed, 3.3V, 125Deg C Rohs Compliant Stmicroelectronics 47AK7087
VOLT REF, SERIES - FIXED, 3.3V, 125DEG C ROHS COMPLIANT: YES

VOLT REF, SERIES - FIXED, 3.3V, 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-19072-1-ND 693-TS3333AQPR 1372477-TS3333AQPR TS3333AQPR TS3333AQPR 47AK7087
Product Name Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Volt Ref, Series Fixed, 3.3V, 125Deg C Rohs Compliant Stmicroelectronics
Type Series
Package Type Other; 8-UFQFN Other; Tape & Reel
TC 30 ppm/C 30 ppm/C
IQ 0.0100 mA 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details