Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PBCY3
Manufacturer: STMicroelectronics
Win Source Part Number: 1107860-TL431CZ-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2.21%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): FAN431ZXA; LX6431CLPT; LX6431ILPT; TL431CZ-AP;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Automotive
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3
Adjustable micropower shunt voltage reference Product overview: TL431CZ-AP from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CZ-AP can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 2.21% TO92-3
IC VREF SHUNT ADJ 2.21% TO92-3
Voltage References 2.5-36V Prog Adjust
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431CZ-AP | 1107860-TL431CZ-AP | 497-15786-3-ND | 693-TL431CZ-AP | TL431CZ-AP | TL431CZ-AP | TL431CZ-AP |
| Product Name | PMIC - PMIC - Voltage Reference - TL431CZ-AP | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-92 | Other; TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | ||
| Life Cycle Stage | Active | Active | Active | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt |