Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA TO-92-3
The ''Rail Splitter'' Precision Virtual Ground 3-TO-92 Product overview: TLE2426CLPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426CLPE3 can be used for catalog matching and distributor lookup.
Voltage References 1/2Railvtl Gnd
IC VREF GND REF ADJ 1% TO92-3
IC VREF GND REF ADJ 1% TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-50332-ND | 693-TLE2426CLPE3 | TLE2426CLPE3 | TLE2426CLPE3 | TLE2426CLPE3 |
| Product Name | Voltage Reference | Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Ground Reference (Virtual) | Adjustable | Ground Reference (Virtual) | ||
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| TC | 35 ppm/C | ||||
| IQ | 0.4000 mA | 0.4000 mA | |||
| Accuracy | 1 % |