The TLVH431BCDBVRG4 is a low-voltage adjustable precision shunt regulator in a 5-pin SOT-23 package measuring 2.90mm × 1.60mm, with an operating temperature range of 0°C to 70°C. It features a reference voltage of 1.24V, adjustable output voltage from 1.24V to 18V, a cathode current range of 100μA to 70mA, and a typical output impedance of 0.25Ω. The device meets the B-grade reference voltage tolerance of 1.5% at 25°C and is designed for applications such as secondary side regulation in flyback SMPSs and Zener diode replacement.
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1109800-TLVH431BCDBV
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
0.5% low-voltage wide-operating current adjustable precision shunt regulator 5-SOT-23 0 to 70 Product overview: TLVH431BCDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BCDBVRG4 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-5
Voltage References Lo Vltg Adj Prec Shunt Reg
IC VREF SHUNT ADJ 0.5% SOT23-5
IC VREF SHUNT ADJ 0.5% SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431BCDBVRG4 | 1109800-TLVH431BCDBVRG4 | 693-TLVH431BCDBVRG4 | TLVH431BCDBVRG4-ND | TLVH431BCDBVRG4 | TLVH431BCDBVRG4 | TLVH431BCDBVRG4 |
| Product Name | TLVH431B Low-Voltage Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TLVH431BCDBVRG4 | SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |