Texas Instruments TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BQDBZT

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV431BQDBZT is a low-voltage adjustable precision shunt regulator with a reference voltage of 1.24V and an adjustable output range up to 6V. It features a 0.5% reference voltage tolerance at 25°C, typical temperature drift of 11mV from -40°C to 125°C, and a typical cathode current of 80µA. The device is packaged in an SC-70 (DCK) package with a footprint of 2mm × 1.5mm, operates over a temperature range of -40°C to 125°C, and meets Level-1-260C-UNLIM MSL ratings. It is designed for applications such as voltage monitoring, on-board regulation, and isolated feedback circuits in switching-mode power supplies.

Datasheet Summary
Powered by GS/AI

The TLV431BQDBZT is a low-voltage adjustable precision shunt regulator with a reference voltage of 1.24V and an adjustable output range up to 6V. It features a 0.5% reference voltage tolerance at 25°C, typical temperature drift of 11mV from -40°C to 125°C, and a typical cathode current of 80µA. The device is packaged in an SC-70 (DCK) package with a footprint of 2mm × 1.5mm, operates over a temperature range of -40°C to 125°C, and meets Level-1-260C-UNLIM MSL ratings. It is designed for applications such as voltage monitoring, on-board regulation, and isolated feedback circuits in switching-mode power supplies.

Suppliers

Company
Product
Description
Supplier Links
TLV431B Low-Voltage Adjustable Precision Shunt Regulator - TLV431BQDBZT - Texas Instruments
Dallas, TX, United States
TLV431B Low-Voltage Adjustable Precision Shunt Regulator
TLV431BQDBZT
TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BQDBZT
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431BQDBZT - 081538-TLV431BQDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BQDBZT
081538-TLV431BQDBZT
PMIC - PMIC - Voltage Reference - TLV431BQDBZT 081538-TLV431BQDBZT
Manufacturer: Texas Instruments Win Source Part Number: 081538-TLV431BQDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081538-TLV431BQDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-32402-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32402-1-ND
Voltage Reference 296-32402-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32402-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32402-6-ND
Voltage Reference 296-32402-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32402-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32402-2-ND
Voltage Reference 296-32402-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
1.24V 6V 15mA SOT-23 Precision Voltage Reference IC
693-TLV431BQDBZT
1.24V 6V 15mA SOT-23 Precision Voltage Reference IC 693-TLV431BQDBZT
V-Ref Adjustable 1.24V to 6V 15mA 3-Pin SOT-23 T/R Product overview: TLV431BQDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQDBZT can be used for catalog matching and distributor lookup.

V-Ref Adjustable 1.24V to 6V 15mA 3-Pin SOT-23 T/R Product overview: TLV431BQDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431BQDBZT
Voltage References TLV431BQDBZT
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TLV431BQDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BQDBZT
PMIC - Voltage Reference TLV431BQDBZT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH5079 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH5079
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH5079
VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431B Series; Reference Voltage:1.24V to 6V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431B Series; Reference Voltage:1.24V to 6V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments - 27AJ0037 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments
27AJ0037
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments 27AJ0037
VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 6V; Initial Accuracy:0.5%; Temperature Coefficient:138ppm/° C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 6V; Initial Accuracy:0.5%; Temperature Coefficient:138ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BQDBZT 081538-TLV431BQDBZT 296-32402-1-ND 693-TLV431BQDBZT TLV431BQDBZT TLV431BQDBZT 33AH5079 27AJ0037
Product Name TLV431B Low-Voltage Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TLV431BQDBZT Voltage Reference 1.24V 6V 15mA SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; SOT-23 Other; SOT-23
VREF 1.24 to 6 volts 1.24 to 6 volts 1.24 to 6 volts
TC 46 ppm/C 138 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMFX-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285MX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - LM236AH2.5 - 071041-LM236AH2.5 - Win Source Electronics
Specs
Package Type Other; TO (NDT)
Life Cycle Stage Obsolete(EOL)
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
LM385-1.2 Micropower Voltage Reference - LM385BLPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers