Manufacturer: STMicroelectronics
Win Source Part Number: 1114318-TS3431CILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.25%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Adj. V-Ref 1.24V-24V, 100mA, 400uA, SOT-23-3 Product overview: TS3431CILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 24V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 24V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3431CILT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±0.25% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±0.25% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±0.25% 100mA SOT-23-3
IC VREF SHUNT ADJ 0.25% SOT23-3
Voltage References 1.24V Program Shunt
IC VREF SHUNT ADJ 0.25% SOT23-3
VOLT REF, SHUNT, 1.24-24V, 125DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:TS3431 Series; Reference Voltage:1.24V to 24V; Initial Accuracy:0.25%; Temperature Coefficient:± 100ppm/°C; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1114318-TS3431CILT | 693-TS3431CILT | 497-4637-6-ND | TS3431CILT | TS3431CILT | TS3431CILT | 54M1332 |
| Product Name | PMIC - PMIC - Voltage Reference - TS3431CILT | 1.24V 24V 100mA SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Volt Ref, Shunt, 1.24-24V, 125Deg C; Voltage Reference Type Stmicroelectronics |
| Package Type | SOT23; Other; SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Life Cycle Stage | Active | Active | |||||
| TC | 100 ppm/C | 100 ppm/C | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |