onsemi Voltage Reference TLV431BLPRAG

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431BLPRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BLPRAGOSTR-ND
Voltage Reference TLV431BLPRAGOSTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA TO-92-3

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431BLPRAG - 1270472-TLV431BLPRAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BLPRAG
1270472-TLV431BLPRAG
PMIC - PMIC - Voltage Reference - TLV431BLPRAG 1270472-TLV431BLPRAG
Manufacturer: ON Semiconductor Win Source Part Number: 1270472-TLV431BLPRAG Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Current - Cathode: 80μA Family Name: TLV431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: TO-92-3 Output Voltage MAX: 16V Alternative Parts (Cross-Reference): TS432BCT A3; TS432ACT A3; TLV431BQE5TA; Introduction Date: February 17, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1270472-TLV431BLPRAG
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 80μA
Family Name: TLV431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-92-3
Output Voltage MAX: 16V
Alternative Parts (Cross-Reference): TS432BCT A3; TS432ACT A3; TLV431BQE5TA;
Introduction Date: February 17, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.24V 16V 20mA Precision Voltage Reference IC
693-TLV431BLPRAG
1.24V 16V 20mA Precision Voltage Reference IC 693-TLV431BLPRAG
Adj Shunt Ref 1.24V-16V 0.5% 20mA TO-92 Product overview: TLV431BLPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 16V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 16V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BLPRAG can be used for catalog matching and distributor lookup.

Adj Shunt Ref 1.24V-16V 0.5% 20mA TO-92 Product overview: TLV431BLPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 16V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 16V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BLPRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BLPRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BLPRAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BLPRAG
IC VREF SHUNT ADJ 0.5% TO92-3

IC VREF SHUNT ADJ 0.5% TO92-3

Supplier's Site
PMIC - Voltage Reference - TLV431BLPRAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BLPRAG
PMIC - Voltage Reference TLV431BLPRAG
IC VREF SHUNT ADJ 0.5% TO92-3

IC VREF SHUNT ADJ 0.5% TO92-3

Supplier's Site Datasheet
Volt Ref, Shunt, 1.24-16V, -40To85Deg C Rohs Compliant Onsemi - 54AH9741 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24-16V, -40To85Deg C Rohs Compliant Onsemi
54AH9741
Volt Ref, Shunt, 1.24-16V, -40To85Deg C Rohs Compliant Onsemi 54AH9741
VOLT REF, SHUNT, 1.24-16V, -40TO85DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 1.24-16V, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431BLPRAG
Voltage References TLV431BLPRAG
Voltage References 1.24-16V ADJ 1-100mA

Voltage References 1.24-16V ADJ 1-100mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BLPRAGOSTR-ND 1270472-TLV431BLPRAG 693-TLV431BLPRAG TLV431BLPRAG TLV431BLPRAG 54AH9741 TLV431BLPRAG
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TLV431BLPRAG 1.24V 16V 20mA Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Volt Ref, Shunt, 1.24-16V, -40To85Deg C Rohs Compliant Onsemi Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Accuracy 0.5000 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Voltage Reference - LM136-2.5 MDS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; Die
Life Cycle Stage Active
View Details
PMIC - Voltage Reference - ADR292FR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0180 mA
View Details
PMIC - Voltage Reference - ISL21009BFB50ZR5314T - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.1800 mA
View Details
2 suppliers