Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 15mA SOT-323
Precision micropower shunt voltage reference Product overview: TS4061BICT-1.225 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061BICT-1.225
Win Source Part Number: 962694-TS4061BICT-1.
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 35ppm/°C
Current - Output: 15 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 1.225V
Noise - 0.1Hz to 10Hz: 10µVp-p
Noise - 10Hz to 10kHz: 95µVrms
Current - Cathode: 12 µA
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TS4061AICT-1.225; TS4061AICT-1.25; LM4041BIX3-1.2+T; TLVH431BICT; TLVH431LICTTS4061BIC
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-15525-6,-497-15
Base Product Number: TS4061
IC VREF SHUNT 0.2% SOT323
Voltage References Precision micropower shunt voltage reference
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 15 mA SOT-323
IC VREF SHUNT 0.2% SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-15525-2-ND | 693-TS4061BICT-1.225 | 962694-TS4061BICT-1.225 | TS4061BICT-1.225 | TS4061BICT-1.225 | TS4061BICT-1.225 | TS4061BICT-1.225 |
| Product Name | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||||
| Package Type | SC-70; Other; SC-70, SOT-323 | Other; Tape & Reel | Other; SC-70, SOT-323 | SC-70; Other; SC-70, SOT-323 | |||
| TC | 35 ppm/C | 35 ppm/C | 35 ppm/C | ||||
| Accuracy | 0.2000 % |