onsemi PMIC - PMIC - Voltage Reference - TL431CDR2G TL431CDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 032445-TL431CDR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 032445-TL431CDR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431CDR2G - 032445-TL431CDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CDR2G
032445-TL431CDR2G
PMIC - PMIC - Voltage Reference - TL431CDR2G 032445-TL431CDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 032445-TL431CDR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 032445-TL431CDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - TL431CDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431CDR2GOSTR-ND
Voltage Reference TL431CDR2GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - TL431CDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431CDR2GOSCT-ND
Voltage Reference TL431CDR2GOSCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - TL431CDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431CDR2GOSDKR-ND
Voltage Reference TL431CDR2GOSDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.495V 36V 100mA SOIC Precision Voltage Reference IC
693-TL431CDR2G
2.495V 36V 100mA SOIC Precision Voltage Reference IC 693-TL431CDR2G
Programmable Shunt Voltage Reference, 2.495V, 36V, 100mA, SOIC Product overview: TL431CDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDR2G can be used for catalog matching and distributor lookup.

Programmable Shunt Voltage Reference, 2.495V, 36V, 100mA, SOIC Product overview: TL431CDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431CDR2G
Voltage References TL431CDR2G
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CDR2G
IC VREF SHUNT ADJ 2.2% 8SOIC

IC VREF SHUNT ADJ 2.2% 8SOIC

Supplier's Site
PMIC - Voltage Reference - TL431CDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CDR2G
PMIC - Voltage Reference TL431CDR2G
IC VREF SHUNT ADJ 2.2% 8SOIC

IC VREF SHUNT ADJ 2.2% 8SOIC

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi - 88H5153 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi
88H5153
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi 88H5153
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi - 50AC7411 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi
50AC7411
Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi 50AC7411
VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. RoHS Compliant: Yes

VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 032445-TL431CDR2G TL431CDR2GOSTR-ND 693-TL431CDR2G TL431CDR2G TL431CDR2G TL431CDR2G 88H5153 50AC7411
Product Name PMIC - PMIC - Voltage Reference - TL431CDR2G Voltage Reference 2.495V 36V 100mA SOIC Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi Volt Ref, Shunt-Adj, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi
Package Type Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC Other; SOIC
Life Cycle Stage Active Active
TC 50 ppm/C 50 ppm/C
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41ILPR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
PMIC - Voltage Reference - ADR293GRU - Lingto Electronic Limited
Specs
Package Type SSOP
View Details
300nA NanoPower Voltage References - ISL21080DIH309Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 0.9000 volts
TC 50 ppm/C
View Details
7 suppliers